Panasonic Film Capacitors - ECQ-V1H155JL3 ECQ-V1H155JL3

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 773649-ECQ-V1H155JL3 Series: ECQ-V Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Termination: PC Pins Package: Radial Voltage Rating - DC: 50V Applications: General Capacitance: 1.5μF Tolerance: ±5% Lead Spacing: 0.197" (5.00mm) Dielectric Material: Polyester, Metallized - Stacked Part Status: Obsolete(EOL) Family Name: ECQV(L) Categories: Capacitors Dimension: 0.402" L x 0.283" W (10.20mm x 7.20mm) Introduction Date: August 07, 2000 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 773649-ECQ-V1H155JL3 Series: ECQ-V Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Termination: PC Pins Package: Radial Voltage Rating - DC: 50V Applications: General Capacitance: 1.5μF Tolerance: ±5% Lead Spacing: 0.197" (5.00mm) Dielectric Material: Polyester, Metallized - Stacked Part Status: Obsolete(EOL) Family Name: ECQV(L) Categories: Capacitors Dimension: 0.402" L x 0.283" W (10.20mm x 7.20mm) Introduction Date: August 07, 2000 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-V1H155JL3 - 773649-ECQ-V1H155JL3 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECQ-V1H155JL3
773649-ECQ-V1H155JL3
Film Capacitors - ECQ-V1H155JL3 773649-ECQ-V1H155JL3
Manufacturer: Panasonic Electronic Components Win Source Part Number: 773649-ECQ-V1H155JL3 Series: ECQ-V Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Termination: PC Pins Package: Radial Voltage Rating - DC: 50V Applications: General Capacitance: 1.5μF Tolerance: ±5% Lead Spacing: 0.197" (5.00mm) Dielectric Material: Polyester, Metallized - Stacked Part Status: Obsolete(EOL) Family Name: ECQV(L) Categories: Capacitors Dimension: 0.402" L x 0.283" W (10.20mm x 7.20mm) Introduction Date: August 07, 2000 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 773649-ECQ-V1H155JL3
Series: ECQ-V
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Termination: PC Pins
Package: Radial
Voltage Rating - DC: 50V
Applications: General
Capacitance: 1.5μF
Tolerance: ±5%
Lead Spacing: 0.197" (5.00mm)
Dielectric Material: Polyester, Metallized - Stacked
Part Status: Obsolete(EOL)
Family Name: ECQV(L)
Categories: Capacitors
Dimension: 0.402" L x 0.283" W (10.20mm x 7.20mm)
Introduction Date: August 07, 2000
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1.5uF 50V Capacitor - 62-ECQ-V1H155JL3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5uF 50V Capacitor
62-ECQ-V1H155JL3
1.5uF 50V Capacitor 62-ECQ-V1H155JL3
Cap Film 1.5uF 50V PET 5% (10.2 X 7.2 X 10mm) Radial 5mm 105C Ammo Pack Product overview: ECQ-V1H155JL3 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-V1H155JL3 can be used for catalog matching and distributor lookup.

Cap Film 1.5uF 50V PET 5% (10.2 X 7.2 X 10mm) Radial 5mm 105C Ammo Pack Product overview: ECQ-V1H155JL3 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-V1H155JL3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-V1H155JL3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-V1H155JL3
Capacitors - Film Capacitors ECQ-V1H155JL3
CAP FILM 1.5UF 5% 50VDC RADIAL

CAP FILM 1.5UF 5% 50VDC RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 773649-ECQ-V1H155JL3 62-ECQ-V1H155JL3 ECQ-V1H155JL3
Product Name Film Capacitors - ECQ-V1H155JL3 1.5uF 50V Capacitor Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Paper Film Capacitors - 105K500CS6-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details