Panasonic Capacitors - Film Capacitors ECQ-V1334JM

Description
CAP FILM 0.33UF 5% 100VDC RADIAL
Description
CAP FILM 0.33UF 5% 100VDC RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-V1334JM - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-V1334JM
Capacitors - Film Capacitors ECQ-V1334JM
CAP FILM 0.33UF 5% 100VDC RADIAL

CAP FILM 0.33UF 5% 100VDC RADIAL

Supplier's Site
Film Capacitor Poly, 0.33Uf, 5%, 100V, Radial; Dielectric Type Panasonic - 23T5739 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Poly, 0.33Uf, 5%, 100V, Radial; Dielectric Type Panasonic
23T5739
Film Capacitor Poly, 0.33Uf, 5%, 100V, Radial; Dielectric Type Panasonic 23T5739
FILM CAPACITOR POLY, 0.33UF, 5%, 100V, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR POLY, 0.33UF, 5%, 100V, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECQ-V1334JM 23T5739
Product Name Capacitors - Film Capacitors Film Capacitor Poly, 0.33Uf, 5%, 100V, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Film Capacitors - 1908539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details