Panasonic Capacitors - Film Capacitors ECQ-V1184JM

Description
CAP FILM 0.18UF 5% 100VDC RADIAL
Datasheet
Description
CAP FILM 0.18UF 5% 100VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-V1184JM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-V1184JM
Capacitors - Film Capacitors ECQ-V1184JM
CAP FILM 0.18UF 5% 100VDC RADIAL

CAP FILM 0.18UF 5% 100VDC RADIAL

Supplier's Site
Film Capacitor Poly, 0.18Uf, 5%, 100V, Radial; Dielectric Type Panasonic - 23T5735 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Poly, 0.18Uf, 5%, 100V, Radial; Dielectric Type Panasonic
23T5735
Film Capacitor Poly, 0.18Uf, 5%, 100V, Radial; Dielectric Type Panasonic 23T5735
FILM CAPACITOR POLY, 0.18UF, 5%, 100V, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.18µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR POLY, 0.18UF, 5%, 100V, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.18µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECQ-V1184JM - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-V1184JM
Film Capacitors ECQ-V1184JM
CAP FILM 0.18UF 5% 100VDC RADIAL

CAP FILM 0.18UF 5% 100VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-V1184JM 23T5735 ECQ-V1184JM
Product Name Capacitors - Film Capacitors Film Capacitor Poly, 0.18Uf, 5%, 100V, Radial; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH150J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details