The ECQ-UBAF684KA is a metallized polypropylene film capacitor designed for applications requiring high safety and moisture resistance. It features a capacitance of 0.68 µF with a tolerance of ±10%, and is rated for a maximum AC voltage of 300 V. The capacitor operates within a temperature range of -40 °C to +110 °C and has a low dissipation factor of tan O¥ ,â§ 0.1% at 20 °C and 1 kHz. This product is constructed with a flame-retardant plastic case and non-combustible resin, ensuring enhanced safety. It is RoHS compliant and suitable for use as an interference suppressor in electronic equipment. The capacitor has a high moisture resistance rating, capable of withstanding 85 °C and 85% humidity for up to 500 hours. It is important to note that this series is not recommended for new designs, which may influence purchasing decisions for engineers considering long-term projects.
CAP FILM 0.68UF 10% 300VAC RADIA
SUPPRESSION CAP, 0.68UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 0.68UF 10% 300VAC RADIA
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECQ-UBAF684KA | 92AH0098 | ECQ-UBAF684KA |
| Product Name | Capacitors - Film Capacitors | Suppression Cap, 0.68Uf, Class X1, 300V; Dielectric Type Panasonic | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | RF / Microwave; EMI, RFI Suppression | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |