Panasonic Film Capacitors ECQ-UBAF683V6

Description
CAP FILM 0.068UF 10% 300VAC RADI
Datasheet
Description
CAP FILM 0.068UF 10% 300VAC RADI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UBAF683V6 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UBAF683V6
Film Capacitors ECQ-UBAF683V6
CAP FILM 0.068UF 10% 300VAC RADI

CAP FILM 0.068UF 10% 300VAC RADI

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-UBAF683V6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UBAF683V6
Capacitors - Film Capacitors ECQ-UBAF683V6
CAP FILM 0.068UF 10% 300VAC RADI

CAP FILM 0.068UF 10% 300VAC RADI

Supplier's Site
Suppression Cap, 0.068Uf, Class X1, 300V; Dielectric Type Panasonic - 92AH0096 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.068Uf, Class X1, 300V; Dielectric Type Panasonic
92AH0096
Suppression Cap, 0.068Uf, Class X1, 300V; Dielectric Type Panasonic 92AH0096
SUPPRESSION CAP, 0.068UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 10%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.068UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 10%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UBAF683V6 ECQ-UBAF683V6 92AH0096
Product Name Film Capacitors Capacitors - Film Capacitors Suppression Cap, 0.068Uf, Class X1, 300V; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Film Paper Film Capacitors - 106LC5700K5PM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers