Panasonic Film Capacitors ECQ-UBAF682MA

Description
CAP FILM 0.0068UF 20% 300VAC RAD
Datasheet
Description
CAP FILM 0.0068UF 20% 300VAC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UBAF682MA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UBAF682MA
Film Capacitors ECQ-UBAF682MA
CAP FILM 0.0068UF 20% 300VAC RAD

CAP FILM 0.0068UF 20% 300VAC RAD

Supplier's Site Datasheet
Suppression Cap, 6800Pf, X1 / Y2, 300V; Dielectric Type Panasonic - 92AH0084 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 6800Pf, X1 / Y2, 300V; Dielectric Type Panasonic
92AH0084
Suppression Cap, 6800Pf, X1 / Y2, 300V; Dielectric Type Panasonic 92AH0084
SUPPRESSION CAP, 6800PF, X1 / Y2, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6800pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 6800PF, X1 / Y2, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6800pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-UBAF682MA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UBAF682MA
Capacitors - Film Capacitors ECQ-UBAF682MA
CAP FILM 0.0068UF 20% 300VAC RAD

CAP FILM 0.0068UF 20% 300VAC RAD

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UBAF682MA 92AH0084 ECQ-UBAF682MA
Product Name Film Capacitors Suppression Cap, 6800Pf, X1 / Y2, 300V; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0068 microF 0.0068 microF 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C293U040AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-1143-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1855026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details