Panasonic Film Capacitors ECQ-UBAF682M

Description
CAP FILM 0.0068UF 20% 300VAC RAD
Datasheet
Description
CAP FILM 0.0068UF 20% 300VAC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UBAF682M - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UBAF682M
Film Capacitors ECQ-UBAF682M
CAP FILM 0.0068UF 20% 300VAC RAD

CAP FILM 0.0068UF 20% 300VAC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-UBAF682M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UBAF682M
Capacitors - Film Capacitors ECQ-UBAF682M
CAP FILM 0.0068UF 20% 300VAC RAD

CAP FILM 0.0068UF 20% 300VAC RAD

Supplier's Site
Suppression Cap, 6800Pf, X1 / Y2, 300V; Dielectric Type Panasonic - 92AH0083 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 6800Pf, X1 / Y2, 300V; Dielectric Type Panasonic
92AH0083
Suppression Cap, 6800Pf, X1 / Y2, 300V; Dielectric Type Panasonic 92AH0083
SUPPRESSION CAP, 6800PF, X1 / Y2, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6800pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 6800PF, X1 / Y2, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6800pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UBAF682M ECQ-UBAF682M 92AH0083
Product Name Film Capacitors Capacitors - Film Capacitors Suppression Cap, 6800Pf, X1 / Y2, 300V; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.0068 microF 0.0068 microF 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105PSB102K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C11CF4R7B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details