Panasonic Capacitors - Film Capacitors ECQ-UBAF562M

Description
CAP FILM 0.0056UF 20% 300VAC RAD
Datasheet
Description
CAP FILM 0.0056UF 20% 300VAC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-UBAF562M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UBAF562M
Capacitors - Film Capacitors ECQ-UBAF562M
CAP FILM 0.0056UF 20% 300VAC RAD

CAP FILM 0.0056UF 20% 300VAC RAD

Supplier's Site
Suppression Cap, 5600Pf, X1 / Y2, 300V; Dielectric Type Panasonic - 92AH0075 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 5600Pf, X1 / Y2, 300V; Dielectric Type Panasonic
92AH0075
Suppression Cap, 5600Pf, X1 / Y2, 300V; Dielectric Type Panasonic 92AH0075
SUPPRESSION CAP, 5600PF, X1 / Y2, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5600pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 5600PF, X1 / Y2, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5600pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECQ-UBAF562M - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UBAF562M
Film Capacitors ECQ-UBAF562M
CAP FILM 0.0056UF 20% 300VAC RAD

CAP FILM 0.0056UF 20% 300VAC RAD

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UBAF562M 92AH0075 ECQ-UBAF562M
Product Name Capacitors - Film Capacitors Suppression Cap, 5600Pf, X1 / Y2, 300V; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications RF / Microwave; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C374U016CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers