Panasonic Film Capacitors ECQ-UBAF473V2

Description
CAP FILM 0.047UF 20% 300VAC RADI
Datasheet
Description
CAP FILM 0.047UF 20% 300VAC RADI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UBAF473V2 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UBAF473V2
Film Capacitors ECQ-UBAF473V2
CAP FILM 0.047UF 20% 300VAC RADI

CAP FILM 0.047UF 20% 300VAC RADI

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-UBAF473V2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UBAF473V2
Capacitors - Film Capacitors ECQ-UBAF473V2
CAP FILM 0.047UF 20% 300VAC RADI

CAP FILM 0.047UF 20% 300VAC RADI

Supplier's Site
Suppression Cap, 0.047Uf, Class X1, 300V; Dielectric Type Panasonic - 92AH0067 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.047Uf, Class X1, 300V; Dielectric Type Panasonic
92AH0067
Suppression Cap, 0.047Uf, Class X1, 300V; Dielectric Type Panasonic 92AH0067
SUPPRESSION CAP, 0.047UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.047UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UBAF473V2 ECQ-UBAF473V2 92AH0067
Product Name Film Capacitors Capacitors - Film Capacitors Suppression Cap, 0.047Uf, Class X1, 300V; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 1248360P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C144U010AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details