Panasonic Film Capacitors ECQ-UBAF472MA

Description
CAP FILM 0.0047UF 20% 300VAC RAD
Datasheet
Description
CAP FILM 0.0047UF 20% 300VAC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UBAF472MA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UBAF472MA
Film Capacitors ECQ-UBAF472MA
CAP FILM 0.0047UF 20% 300VAC RAD

CAP FILM 0.0047UF 20% 300VAC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-UBAF472MA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UBAF472MA
Capacitors - Film Capacitors ECQ-UBAF472MA
CAP FILM 0.0047UF 20% 300VAC RAD

CAP FILM 0.0047UF 20% 300VAC RAD

Supplier's Site
Suppression Cap, 4700Pf, X1 / Y2, 300V; Dielectric Type Panasonic - 92AH0056 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 4700Pf, X1 / Y2, 300V; Dielectric Type Panasonic
92AH0056
Suppression Cap, 4700Pf, X1 / Y2, 300V; Dielectric Type Panasonic 92AH0056
SUPPRESSION CAP, 4700PF, X1 / Y2, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 4700PF, X1 / Y2, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UBAF472MA ECQ-UBAF472MA 92AH0056
Product Name Film Capacitors Capacitors - Film Capacitors Suppression Cap, 4700Pf, X1 / Y2, 300V; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details