CAP FILM 0.033UF 10% 300VAC RADI
CAP FILM 0.033UF 10% 300VAC RADI
SUPPRESSION CAP, 0.033UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF;
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECQ-UBAF333V6 | ECQ-UBAF333V6 | 92AH0040 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Suppression Cap, 0.033Uf, Class X1, 300V; Dielectric Type Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | RF / Microwave; EMI, RFI Suppression | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |