Panasonic Capacitors - Film Capacitors ECQ-UBAF333V2

Description
CAP FILM 0.033UF 20% 300VAC RADI
Datasheet
Description
CAP FILM 0.033UF 20% 300VAC RADI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-UBAF333V2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UBAF333V2
Capacitors - Film Capacitors ECQ-UBAF333V2
CAP FILM 0.033UF 20% 300VAC RADI

CAP FILM 0.033UF 20% 300VAC RADI

Supplier's Site
Suppression Cap, 0.033Uf, Class X1, 300V; Dielectric Type Panasonic - 92AH0039 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.033Uf, Class X1, 300V; Dielectric Type Panasonic
92AH0039
Suppression Cap, 0.033Uf, Class X1, 300V; Dielectric Type Panasonic 92AH0039
SUPPRESSION CAP, 0.033UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.033UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECQ-UBAF333V2 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UBAF333V2
Film Capacitors ECQ-UBAF333V2
CAP FILM 0.033UF 20% 300VAC RADI

CAP FILM 0.033UF 20% 300VAC RADI

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UBAF333V2 92AH0039 ECQ-UBAF333V2
Product Name Capacitors - Film Capacitors Suppression Cap, 0.033Uf, Class X1, 300V; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications RF / Microwave; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 1608-050525001P50BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C173U040AB2AS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 17000 microF
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details