Panasonic Film Capacitors ECQ-UBAF332VA

Description
CAP FILM 0.0033UF 20% 300VAC RAD
Datasheet
Description
CAP FILM 0.0033UF 20% 300VAC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UBAF332VA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UBAF332VA
Film Capacitors ECQ-UBAF332VA
CAP FILM 0.0033UF 20% 300VAC RAD

CAP FILM 0.0033UF 20% 300VAC RAD

Supplier's Site Datasheet
Suppression Cap, 3300Pf, X1 / Y2, 300V; Dielectric Type Panasonic - 92AH0029 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 3300Pf, X1 / Y2, 300V; Dielectric Type Panasonic
92AH0029
Suppression Cap, 3300Pf, X1 / Y2, 300V; Dielectric Type Panasonic 92AH0029
SUPPRESSION CAP, 3300PF, X1 / Y2, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 3300PF, X1 / Y2, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - ECQ-UBAF332VA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UBAF332VA
Capacitors - Film Capacitors ECQ-UBAF332VA
CAP FILM 0.0033UF 20% 300VAC RAD

CAP FILM 0.0033UF 20% 300VAC RAD

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UBAF332VA 92AH0029 ECQ-UBAF332VA
Product Name Film Capacitors Suppression Cap, 3300Pf, X1 / Y2, 300V; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104MKP275KC - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-050525002P20BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details