Panasonic Film Capacitors ECQ-UBAF224M

Description
CAP FILM 0.22UF 20% 300VAC RADIA
Datasheet
Description
CAP FILM 0.22UF 20% 300VAC RADIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UBAF224M - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UBAF224M
Film Capacitors ECQ-UBAF224M
CAP FILM 0.22UF 20% 300VAC RADIA

CAP FILM 0.22UF 20% 300VAC RADIA

Supplier's Site Datasheet
Suppression Cap, 0.22Uf, Class X1, 300V; Dielectric Type Panasonic - 92AH0015 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.22Uf, Class X1, 300V; Dielectric Type Panasonic
92AH0015
Suppression Cap, 0.22Uf, Class X1, 300V; Dielectric Type Panasonic 92AH0015
SUPPRESSION CAP, 0.22UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.22UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-UBAF224M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UBAF224M
Capacitors - Film Capacitors ECQ-UBAF224M
CAP FILM 0.22UF 20% 300VAC RADIA

CAP FILM 0.22UF 20% 300VAC RADIA

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UBAF224M 92AH0015 ECQ-UBAF224M
Product Name Film Capacitors Suppression Cap, 0.22Uf, Class X1, 300V; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R7B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C134U075DG2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers