Panasonic Film Capacitors ECQ-UBAF222VB

Description
CAP FILM 0.0022UF 10% 300VAC RAD
Datasheet
Description
CAP FILM 0.0022UF 10% 300VAC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UBAF222VB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UBAF222VB
Film Capacitors ECQ-UBAF222VB
CAP FILM 0.0022UF 10% 300VAC RAD

CAP FILM 0.0022UF 10% 300VAC RAD

Supplier's Site Datasheet
Suppression Cap, 2200Pf, X1 / Y2, 300V; Dielectric Type Panasonic - 92AH0002 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 2200Pf, X1 / Y2, 300V; Dielectric Type Panasonic
92AH0002
Suppression Cap, 2200Pf, X1 / Y2, 300V; Dielectric Type Panasonic 92AH0002
SUPPRESSION CAP, 2200PF, X1 / Y2, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 2200PF, X1 / Y2, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - ECQ-UBAF222VB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UBAF222VB
Capacitors - Film Capacitors ECQ-UBAF222VB
CAP FILM 0.0022UF 10% 300VAC RAD

CAP FILM 0.0022UF 10% 300VAC RAD

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UBAF222VB 92AH0002 ECQ-UBAF222VB
Product Name Film Capacitors Suppression Cap, 2200Pf, X1 / Y2, 300V; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH1R8B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Film Capacitors - 1725488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details