Panasonic Capacitors - Film Capacitors ECQ-UBAF154M

Description
CAP FILM 0.15UF 20% 300VAC RADIA
Datasheet
Description
CAP FILM 0.15UF 20% 300VAC RADIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-UBAF154M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UBAF154M
Capacitors - Film Capacitors ECQ-UBAF154M
CAP FILM 0.15UF 20% 300VAC RADIA

CAP FILM 0.15UF 20% 300VAC RADIA

Supplier's Site
Suppression Cap, 0.15Uf, Class X1, 300V; Dielectric Type Panasonic - 91AH9986 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.15Uf, Class X1, 300V; Dielectric Type Panasonic
91AH9986
Suppression Cap, 0.15Uf, Class X1, 300V; Dielectric Type Panasonic 91AH9986
SUPPRESSION CAP, 0.15UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.15UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECQ-UBAF154M - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UBAF154M
Film Capacitors ECQ-UBAF154M
CAP FILM 0.15UF 20% 300VAC RADIA

CAP FILM 0.15UF 20% 300VAC RADIA

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UBAF154M 91AH9986 ECQ-UBAF154M
Product Name Capacitors - Film Capacitors Suppression Cap, 0.15Uf, Class X1, 300V; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications RF / Microwave; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100390FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C562U150DJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5600 microF
View Details
3 suppliers