Panasonic Film Capacitors ECQ-UBAF104VG

Description
CAP FILM 0.1UF 20% 300VAC RADIAL
Datasheet
Description
CAP FILM 0.1UF 20% 300VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UBAF104VG - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UBAF104VG
Film Capacitors ECQ-UBAF104VG
CAP FILM 0.1UF 20% 300VAC RADIAL

CAP FILM 0.1UF 20% 300VAC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-UBAF104VG - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UBAF104VG
Capacitors - Film Capacitors ECQ-UBAF104VG
CAP FILM 0.1UF 20% 300VAC RADIAL

CAP FILM 0.1UF 20% 300VAC RADIAL

Supplier's Site
Suppression Cap, 0.1Uf, Class X1, 300V; Dielectric Type Panasonic - 91AH9952 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.1Uf, Class X1, 300V; Dielectric Type Panasonic
91AH9952
Suppression Cap, 0.1Uf, Class X1, 300V; Dielectric Type Panasonic 91AH9952
SUPPRESSION CAP, 0.1UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole; dv/dt Rating:-RoHS Compliant: Yes

SUPPRESSION CAP, 0.1UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole; dv/dt Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UBAF104VG ECQ-UBAF104VG 91AH9952
Product Name Film Capacitors Capacitors - Film Capacitors Suppression Cap, 0.1Uf, Class X1, 300V; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 107MTB063KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details