Panasonic Suppression Cap, 0.1Uf, Class X1, 300V; Dielectric Type Panasonic ECQ-UBAF104MA

Description
SUPPRESSION CAP, 0.1UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole; dv/dt Rating:-RoHS Compliant: Yes
Datasheet
Description
SUPPRESSION CAP, 0.1UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole; dv/dt Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suppression Cap, 0.1Uf, Class X1, 300V; Dielectric Type Panasonic - 91AH9951 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.1Uf, Class X1, 300V; Dielectric Type Panasonic
91AH9951
Suppression Cap, 0.1Uf, Class X1, 300V; Dielectric Type Panasonic 91AH9951
SUPPRESSION CAP, 0.1UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole; dv/dt Rating:-RoHS Compliant: Yes

SUPPRESSION CAP, 0.1UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole; dv/dt Rating:-RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - ECQ-UBAF104MA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UBAF104MA
Capacitors - Film Capacitors ECQ-UBAF104MA
CAP FILM 0.1UF 20% 300VAC RADIAL

CAP FILM 0.1UF 20% 300VAC RADIAL

Supplier's Site
Film Capacitors - ECQ-UBAF104MA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UBAF104MA
Film Capacitors ECQ-UBAF104MA
CAP FILM 0.1UF 20% 300VAC RADIAL

CAP FILM 0.1UF 20% 300VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 91AH9951 ECQ-UBAF104MA ECQ-UBAF104MA
Product Name Suppression Cap, 0.1Uf, Class X1, 300V; Dielectric Type Panasonic Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Metallized PP Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic Capacitor - 101C232U100AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2300 microF
View Details
4 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers