Panasonic Capacitors - Film Capacitors ECQ-UBAF104KA

Description
CAP FILM 0.1UF 10% 300VAC RADIAL
Datasheet
Description
CAP FILM 0.1UF 10% 300VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-UBAF104KA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UBAF104KA
Capacitors - Film Capacitors ECQ-UBAF104KA
CAP FILM 0.1UF 10% 300VAC RADIAL

CAP FILM 0.1UF 10% 300VAC RADIAL

Supplier's Site
Suppression Cap, 0.1Uf, Class X1, 300V; Dielectric Type Panasonic - 91AH9949 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.1Uf, Class X1, 300V; Dielectric Type Panasonic
91AH9949
Suppression Cap, 0.1Uf, Class X1, 300V; Dielectric Type Panasonic 91AH9949
SUPPRESSION CAP, 0.1UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Suppression Class:X1; Capacitor Mounting:Through Hole; dv/dt Rating:-RoHS Compliant: Yes

SUPPRESSION CAP, 0.1UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Suppression Class:X1; Capacitor Mounting:Through Hole; dv/dt Rating:-RoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECQ-UBAF104KA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UBAF104KA
Film Capacitors ECQ-UBAF104KA
CAP FILM 0.1UF 10% 300VAC RADIAL

CAP FILM 0.1UF 10% 300VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UBAF104KA 91AH9949 ECQ-UBAF104KA
Product Name Capacitors - Film Capacitors Suppression Cap, 0.1Uf, Class X1, 300V; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications RF / Microwave; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C294U016CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Thin Film Capacitors - 1761-CSA-200-15X15X5-G-271-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers