SUPPRESSION CAP, 0.1UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Suppression Class:X1; Capacitor Mounting:Through Hole; dv/dt Rating:-RoHS Compliant: Yes
CAP FILM 0.1UF 10% 300VAC RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 91AH9948 | ECQ-UBAF104K |
| Product Name | Suppression Cap, 0.1Uf, Class X1, 300V; Dielectric Type Panasonic | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Metallized PP | Polypropylene; Polypropylene (PP), Metallized |