SUPPRESSION CAP, 0.01UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 0.01UF 10% 300VAC RADIA
CAP FILM 0.01UF 10% 300VAC RADIA
CAP FILM 0.01UF 10% 300VAC RADIA
| Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 91AH9945 | ECQ-UBAF103VH | ECQ-UBAF103VH | ECQ-UBAF103VH |
| Product Name | Suppression Cap, 0.01Uf, Class X1, 300V; Dielectric Type Panasonic | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | |||
| Electrostatic Capacitors | Metallized PP | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |