Panasonic Film Capacitors ECQ-UBAF103VG

Description
CAP FILM 0.01UF 20% 300VAC RADIA
Datasheet
Description
CAP FILM 0.01UF 20% 300VAC RADIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UBAF103VG - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UBAF103VG
Film Capacitors ECQ-UBAF103VG
CAP FILM 0.01UF 20% 300VAC RADIA

CAP FILM 0.01UF 20% 300VAC RADIA

Supplier's Site Datasheet
Suppression Cap, 0.01Uf, Class X1, 300V; Dielectric Type Panasonic - 91AH9944 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.01Uf, Class X1, 300V; Dielectric Type Panasonic
91AH9944
Suppression Cap, 0.01Uf, Class X1, 300V; Dielectric Type Panasonic 91AH9944
SUPPRESSION CAP, 0.01UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.01UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECQ-UBAF103VG 91AH9944
Product Name Film Capacitors Suppression Cap, 0.01Uf, Class X1, 300V; Dielectric Type Panasonic
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic Capacitor - 101C562U100CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5600 microF
View Details
4 suppliers
Film Capacitors - 1725639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers