Panasonic Capacitors - Film Capacitors ECQ-UBAF103V6

Description
CAP FILM 0.01UF 10% 300VAC RADIA
Datasheet
Description
CAP FILM 0.01UF 10% 300VAC RADIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-UBAF103V6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UBAF103V6
Capacitors - Film Capacitors ECQ-UBAF103V6
CAP FILM 0.01UF 10% 300VAC RADIA

CAP FILM 0.01UF 10% 300VAC RADIA

Supplier's Site
Film Capacitors - ECQ-UBAF103V6 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UBAF103V6
Film Capacitors ECQ-UBAF103V6
CAP FILM 0.01UF 10% 300VAC RADIA

CAP FILM 0.01UF 10% 300VAC RADIA

Supplier's Site Datasheet
Suppression Cap, 0.01Uf, Class X1, 300V; Dielectric Type Panasonic - 91AH9947 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.01Uf, Class X1, 300V; Dielectric Type Panasonic
91AH9947
Suppression Cap, 0.01Uf, Class X1, 300V; Dielectric Type Panasonic 91AH9947
SUPPRESSION CAP, 0.01UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.01UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UBAF103V6 ECQ-UBAF103V6 91AH9947
Product Name Capacitors - Film Capacitors Film Capacitors Suppression Cap, 0.01Uf, Class X1, 300V; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications RF / Microwave; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers