Panasonic Capacitors - Film Capacitors ECQ-UBAF103V2

Description
CAP FILM 0.01UF 20% 300VAC RADIA
Datasheet
Description
CAP FILM 0.01UF 20% 300VAC RADIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-UBAF103V2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UBAF103V2
Capacitors - Film Capacitors ECQ-UBAF103V2
CAP FILM 0.01UF 20% 300VAC RADIA

CAP FILM 0.01UF 20% 300VAC RADIA

Supplier's Site
Suppression Cap, 0.01Uf, Class X1, 300V; Dielectric Type Panasonic - 91AH9946 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.01Uf, Class X1, 300V; Dielectric Type Panasonic
91AH9946
Suppression Cap, 0.01Uf, Class X1, 300V; Dielectric Type Panasonic 91AH9946
SUPPRESSION CAP, 0.01UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.01UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECQ-UBAF103V2 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UBAF103V2
Film Capacitors ECQ-UBAF103V2
CAP FILM 0.01UF 20% 300VAC RADIA

CAP FILM 0.01UF 20% 300VAC RADIA

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UBAF103V2 91AH9946 ECQ-UBAF103V2
Product Name Capacitors - Film Capacitors Suppression Cap, 0.01Uf, Class X1, 300V; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications RF / Microwave; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C543U030EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R4C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details