Panasonic Suppression Cap, 1000Pf, X1 / Y2, 300V; Dielectric Type Panasonic ECQ-UBAF102M

Description
SUPPRESSION CAP, 1000PF, X1 / Y2, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
SUPPRESSION CAP, 1000PF, X1 / Y2, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suppression Cap, 1000Pf, X1 / Y2, 300V; Dielectric Type Panasonic - 91AH9934 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1000Pf, X1 / Y2, 300V; Dielectric Type Panasonic
91AH9934
Suppression Cap, 1000Pf, X1 / Y2, 300V; Dielectric Type Panasonic 91AH9934
SUPPRESSION CAP, 1000PF, X1 / Y2, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 1000PF, X1 / Y2, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECQ-UBAF102M - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UBAF102M
Film Capacitors ECQ-UBAF102M
CAP FILM 0.001UF 20% 300VAC RADI

CAP FILM 0.001UF 20% 300VAC RADI

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 91AH9934 ECQ-UBAF102M
Product Name Suppression Cap, 1000Pf, X1 / Y2, 300V; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0103P90CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details