Panasonic Film Capacitors ECQ-UBAF102KA

Description
CAP FILM 0.001UF 10% 300VAC RADI
Datasheet
Description
CAP FILM 0.001UF 10% 300VAC RADI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UBAF102KA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UBAF102KA
Film Capacitors ECQ-UBAF102KA
CAP FILM 0.001UF 10% 300VAC RADI

CAP FILM 0.001UF 10% 300VAC RADI

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-UBAF102KA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UBAF102KA
Capacitors - Film Capacitors ECQ-UBAF102KA
CAP FILM 0.001UF 10% 300VAC RADI

CAP FILM 0.001UF 10% 300VAC RADI

Supplier's Site
Suppression Cap, 1000Pf, X1 / Y2, 300V; Dielectric Type Panasonic - 91AH9933 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1000Pf, X1 / Y2, 300V; Dielectric Type Panasonic
91AH9933
Suppression Cap, 1000Pf, X1 / Y2, 300V; Dielectric Type Panasonic 91AH9933
SUPPRESSION CAP, 1000PF, X1 / Y2, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 1000PF, X1 / Y2, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UBAF102KA ECQ-UBAF102KA 91AH9933
Product Name Film Capacitors Capacitors - Film Capacitors Suppression Cap, 1000Pf, X1 / Y2, 300V; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C132U100AK1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1300 microF
View Details
2 suppliers
Ceramic Capacitors - C11AH5R6C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details