Panasonic 0.1UF Capacitor ECQ-UAAV104S1

Description
CAP FILM 0.1UF 20% 310VAC RAD Product overview: ECQ-UAAV104S1 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-UAAV104S1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 0.1UF 20% 310VAC RAD Product overview: ECQ-UAAV104S1 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-UAAV104S1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1UF Capacitor
62-ECQ-UAAV104S1
0.1UF Capacitor 62-ECQ-UAAV104S1
CAP FILM 0.1UF 20% 310VAC RAD Product overview: ECQ-UAAV104S1 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-UAAV104S1 can be used for catalog matching and distributor lookup.

CAP FILM 0.1UF 20% 310VAC RAD Product overview: ECQ-UAAV104S1 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-UAAV104S1 can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - Film Capacitors - 1027860-ECQ-UAAV104S1 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1027860-ECQ-UAAV104S1
Capacitors - Film Capacitors 1027860-ECQ-UAAV104S1
Win Source Part Number: 1027860-ECQ-UAAV104S 1 Category: Capacitors>Film Capacitors Series: ECQ-UA Termination: PC Pins Package: Bulk Voltage Rating - AC: 310V Applications: Automotive; EMI, RFI Suppression Height - Seated (Max): 0.512" (13.00mm) Standard Package: 1,000 Capacitance: 0.1 µF Tolerance: ±20% Ratings: AEC-Q200, X2 Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 110°C Dimension: 0.728" L x 0.315" W (18.50mm x 8.00mm) Alternative Parts (Cross-Reference): ECQ-UAAV104S1ECQUAAV 104S1; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0020 Mfr: Panasonic Electronic Components Other Names: ECQUAAV104S1,10-ECQ- UAAV104S1 Base Product Number: ECQ-UAAV104

Win Source Part Number: 1027860-ECQ-UAAV104S1
Category: Capacitors>Film Capacitors
Series: ECQ-UA
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 310V
Applications: Automotive; EMI, RFI Suppression
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 1,000
Capacitance: 0.1 µF
Tolerance: ±20%
Ratings: AEC-Q200, X2
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 110°C
Dimension: 0.728" L x 0.315" W (18.50mm x 8.00mm)
Alternative Parts (Cross-Reference): ECQ-UAAV104S1ECQUAAV104S1;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: Panasonic Electronic Components
Other Names: ECQUAAV104S1,10-ECQ-UAAV104S1
Base Product Number: ECQ-UAAV104

Buy Now Datasheet
Capacitors - Film Capacitors - ECQ-UAAV104S1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UAAV104S1
Capacitors - Film Capacitors ECQ-UAAV104S1
CAP FILM 0.1UF 20% 310VAC RAD

CAP FILM 0.1UF 20% 310VAC RAD

Supplier's Site
Film Capacitors - ECQ-UAAV104S1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAV104S1
Film Capacitors ECQ-UAAV104S1
CAP FILM 0.1UF 20% 310VAC RAD

CAP FILM 0.1UF 20% 310VAC RAD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECQ-UAAV104S1 1027860-ECQ-UAAV104S1 ECQ-UAAV104S1 ECQ-UAAV104S1
Product Name 0.1UF Capacitor Capacitors - Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
WVAC 310 volts 310 volts 310 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C163U040BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1908624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers