Panasonic Film Capacitors ECQ-UAAF824K

Description
CAP FILM 0.82UF 10% 275VAC RADIA
Datasheet
Description
CAP FILM 0.82UF 10% 275VAC RADIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UAAF824K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF824K
Film Capacitors ECQ-UAAF824K
CAP FILM 0.82UF 10% 275VAC RADIA

CAP FILM 0.82UF 10% 275VAC RADIA

Supplier's Site Datasheet
Suppression Cap, 0.82Uf, X2, 275V, Rad; Dielectric Type Panasonic - 84AH4476 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.82Uf, X2, 275V, Rad; Dielectric Type Panasonic
84AH4476
Suppression Cap, 0.82Uf, X2, 275V, Rad; Dielectric Type Panasonic 84AH4476
SUPPRESSION CAP, 0.82UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.82µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.82UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.82µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - ECQ-UAAF824K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UAAF824K
Capacitors - Film Capacitors ECQ-UAAF824K
CAP FILM 0.82UF 10% 275VAC RADIA

CAP FILM 0.82UF 10% 275VAC RADIA

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UAAF824K 84AH4476 ECQ-UAAF824K
Product Name Film Capacitors Suppression Cap, 0.82Uf, X2, 275V, Rad; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.8200 microF 0.8200 microF 0.8200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C145U010DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - C11CF3R0B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details