Panasonic Capacitors - Film Capacitors ECQ-UAAF822K

Description
CAP FILM 0.0082UF 10% 275VAC RAD
Datasheet
Description
CAP FILM 0.0082UF 10% 275VAC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-UAAF822K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UAAF822K
Capacitors - Film Capacitors ECQ-UAAF822K
CAP FILM 0.0082UF 10% 275VAC RAD

CAP FILM 0.0082UF 10% 275VAC RAD

Supplier's Site
Suppression Cap, 8200Pf, X2, 275V, Rad; Dielectric Type Panasonic - 84AH4468 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 8200Pf, X2, 275V, Rad; Dielectric Type Panasonic
84AH4468
Suppression Cap, 8200Pf, X2, 275V, Rad; Dielectric Type Panasonic 84AH4468
SUPPRESSION CAP, 8200PF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8200pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 8200PF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8200pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECQ-UAAF822K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF822K
Film Capacitors ECQ-UAAF822K
CAP FILM 0.0082UF 10% 275VAC RAD

CAP FILM 0.0082UF 10% 275VAC RAD

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UAAF822K 84AH4468 ECQ-UAAF822K
Product Name Capacitors - Film Capacitors Suppression Cap, 8200Pf, X2, 275V, Rad; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications RF / Microwave; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104MKP275K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000510GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1248358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details