Panasonic Suppression Cap, 6.8Uf, X2, 275V, Rad; Dielectric Type Panasonic ECQ-UAAF685MA

Description
SUPPRESSION CAP, 6.8UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; dv/dt Rating:- RoHS Compliant: Yes
Description
SUPPRESSION CAP, 6.8UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; dv/dt Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Suppression Cap, 6.8Uf, X2, 275V, Rad; Dielectric Type Panasonic - 84AH4465 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 6.8Uf, X2, 275V, Rad; Dielectric Type Panasonic
84AH4465
Suppression Cap, 6.8Uf, X2, 275V, Rad; Dielectric Type Panasonic 84AH4465
SUPPRESSION CAP, 6.8UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; dv/dt Rating:- RoHS Compliant: Yes

SUPPRESSION CAP, 6.8UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; dv/dt Rating:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - ECQ-UAAF685MA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UAAF685MA
Capacitors - Film Capacitors ECQ-UAAF685MA
CAP FILM 6.8UF 20% 275VAC RADIAL

CAP FILM 6.8UF 20% 275VAC RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 84AH4465 ECQ-UAAF685MA
Product Name Suppression Cap, 6.8Uf, X2, 275V, Rad; Dielectric Type Panasonic Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers