Panasonic Capacitors - Film Capacitors ECQ-UAAF685KA

Description
CAP FILM 6.8UF 10% 275VAC RADIAL
Description
CAP FILM 6.8UF 10% 275VAC RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-UAAF685KA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UAAF685KA
Capacitors - Film Capacitors ECQ-UAAF685KA
CAP FILM 6.8UF 10% 275VAC RADIAL

CAP FILM 6.8UF 10% 275VAC RADIAL

Supplier's Site
Suppression Cap, 6.8Uf, X2, 275V, Rad; Dielectric Type Panasonic - 84AH4464 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 6.8Uf, X2, 275V, Rad; Dielectric Type Panasonic
84AH4464
Suppression Cap, 6.8Uf, X2, 275V, Rad; Dielectric Type Panasonic 84AH4464
SUPPRESSION CAP, 6.8UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; dv/dt Rating:- RoHS Compliant: Yes

SUPPRESSION CAP, 6.8UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; dv/dt Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECQ-UAAF685KA 84AH4464
Product Name Capacitors - Film Capacitors Suppression Cap, 6.8Uf, X2, 275V, Rad; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications RF / Microwave; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C164M063DN1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 160000 microF
View Details
3 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details