Panasonic Capacitors - Film Capacitors ECQ-UAAF683MA

Description
CAP FILM 0.068UF 20% 275VAC RADI
Datasheet
Description
CAP FILM 0.068UF 20% 275VAC RADI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-UAAF683MA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UAAF683MA
Capacitors - Film Capacitors ECQ-UAAF683MA
CAP FILM 0.068UF 20% 275VAC RADI

CAP FILM 0.068UF 20% 275VAC RADI

Supplier's Site
Suppression Cap, 0.068Uf, X2, 275V, Rad; Dielectric Type Panasonic - 84AH4463 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.068Uf, X2, 275V, Rad; Dielectric Type Panasonic
84AH4463
Suppression Cap, 0.068Uf, X2, 275V, Rad; Dielectric Type Panasonic 84AH4463
SUPPRESSION CAP, 0.068UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.068UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECQ-UAAF683MA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF683MA
Film Capacitors ECQ-UAAF683MA
CAP FILM 0.068UF 20% 275VAC RADI

CAP FILM 0.068UF 20% 275VAC RADI

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UAAF683MA 84AH4463 ECQ-UAAF683MA
Product Name Capacitors - Film Capacitors Suppression Cap, 0.068Uf, X2, 275V, Rad; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications RF / Microwave; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 105PHB850K2J - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Thin Film Capacitors - 1761-CSA-200-25X25X8-G-331-Z-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers