Panasonic Film Capacitors ECQ-UAAF564KA

Description
CAP FILM 0.56UF 10% 275VAC RADIA
Datasheet
Description
CAP FILM 0.56UF 10% 275VAC RADIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UAAF564KA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF564KA
Film Capacitors ECQ-UAAF564KA
CAP FILM 0.56UF 10% 275VAC RADIA

CAP FILM 0.56UF 10% 275VAC RADIA

Supplier's Site Datasheet
Suppression Cap, 0.56Uf, X2, 275V, Rad; Dielectric Type Panasonic - 84AH4457 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.56Uf, X2, 275V, Rad; Dielectric Type Panasonic
84AH4457
Suppression Cap, 0.56Uf, X2, 275V, Rad; Dielectric Type Panasonic 84AH4457
SUPPRESSION CAP, 0.56UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.56UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECQ-UAAF564KA 84AH4457
Product Name Film Capacitors Suppression Cap, 0.56Uf, X2, 275V, Rad; Dielectric Type Panasonic
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.5600 microF 0.5600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers