Panasonic Film Capacitors ECQ-UAAF475M

Description
CAP FILM 4.7UF 20% 275VAC RADIAL
Datasheet
Description
CAP FILM 4.7UF 20% 275VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UAAF475M - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF475M
Film Capacitors ECQ-UAAF475M
CAP FILM 4.7UF 20% 275VAC RADIAL

CAP FILM 4.7UF 20% 275VAC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-UAAF475M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UAAF475M
Capacitors - Film Capacitors ECQ-UAAF475M
CAP FILM 4.7UF 20% 275VAC RADIAL

CAP FILM 4.7UF 20% 275VAC RADIAL

Supplier's Site
Cap, Sup, X2, Pp, 4.7Uf, 275V, Axial; Dielectric Type Panasonic - 73AC8428 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, X2, Pp, 4.7Uf, 275V, Axial; Dielectric Type Panasonic
73AC8428
Cap, Sup, X2, Pp, 4.7Uf, 275V, Axial; Dielectric Type Panasonic 73AC8428
CAP, SUP, X2, PP, 4.7UF, 275V, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; dv/dt Rating:- RoHS Compliant: Yes

CAP, SUP, X2, PP, 4.7UF, 275V, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; dv/dt Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UAAF475M ECQ-UAAF475M 73AC8428
Product Name Film Capacitors Capacitors - Film Capacitors Cap, Sup, X2, Pp, 4.7Uf, 275V, Axial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C402T200EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Thin Film Capacitors - 1761-CSA-200-30X30X5-G-102-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Capacitors - 1855363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details