Panasonic Capacitors - Film Capacitors ECQ-UAAF475KA

Description
CAP FILM 4.7UF 10% 275VAC RADIAL
Datasheet
Description
CAP FILM 4.7UF 10% 275VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-UAAF475KA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UAAF475KA
Capacitors - Film Capacitors ECQ-UAAF475KA
CAP FILM 4.7UF 10% 275VAC RADIAL

CAP FILM 4.7UF 10% 275VAC RADIAL

Supplier's Site
Film Capacitors - ECQ-UAAF475KA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF475KA
Film Capacitors ECQ-UAAF475KA
CAP FILM 4.7UF 10% 275VAC RADIAL

CAP FILM 4.7UF 10% 275VAC RADIAL

Supplier's Site Datasheet
Cap, Sup, X2, Pp, 4.7Uf, 275V, Axial; Dielectric Type Panasonic - 73AC8427 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, X2, Pp, 4.7Uf, 275V, Axial; Dielectric Type Panasonic
73AC8427
Cap, Sup, X2, Pp, 4.7Uf, 275V, Axial; Dielectric Type Panasonic 73AC8427
CAP, SUP, X2, PP, 4.7UF, 275V, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; dv/dt Rating:- RoHS Compliant: Yes

CAP, SUP, X2, PP, 4.7UF, 275V, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; dv/dt Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UAAF475KA ECQ-UAAF475KA 73AC8427
Product Name Capacitors - Film Capacitors Film Capacitors Cap, Sup, X2, Pp, 4.7Uf, 275V, Axial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications RF / Microwave; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1726016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers