Panasonic Film Capacitors ECQ-UAAF475ED

Description
CAP FILM 4.7UF 10% 275VAC RADIAL
Datasheet
Description
CAP FILM 4.7UF 10% 275VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UAAF475ED - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF475ED
Film Capacitors ECQ-UAAF475ED
CAP FILM 4.7UF 10% 275VAC RADIAL

CAP FILM 4.7UF 10% 275VAC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-UAAF475ED - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UAAF475ED
Capacitors - Film Capacitors ECQ-UAAF475ED
CAP FILM 4.7UF 10% 275VAC RADIAL

CAP FILM 4.7UF 10% 275VAC RADIAL

Supplier's Site
Suppression Cap, 4.7Uf, X2, 275V, Rad; Dielectric Type Panasonic - 84AH4448 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 4.7Uf, X2, 275V, Rad; Dielectric Type Panasonic
84AH4448
Suppression Cap, 4.7Uf, X2, 275V, Rad; Dielectric Type Panasonic 84AH4448
SUPPRESSION CAP, 4.7UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; dv/dt Rating:- RoHS Compliant: Yes

SUPPRESSION CAP, 4.7UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; dv/dt Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UAAF475ED ECQ-UAAF475ED 84AH4448
Product Name Film Capacitors Capacitors - Film Capacitors Suppression Cap, 4.7Uf, X2, 275V, Rad; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B333K160NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1572-1263-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Film Capacitors - 1833369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers