Panasonic Film Capacitors ECQ-UAAF474S1

Description
CAP FILM 0.47UF 20% 275VAC RAD
Datasheet
Description
CAP FILM 0.47UF 20% 275VAC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UAAF474S1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF474S1
Film Capacitors ECQ-UAAF474S1
CAP FILM 0.47UF 20% 275VAC RAD

CAP FILM 0.47UF 20% 275VAC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-UAAF474S1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UAAF474S1
Capacitors - Film Capacitors ECQ-UAAF474S1
CAP FILM 0.47UF 20% 275VAC RAD

CAP FILM 0.47UF 20% 275VAC RAD

Supplier's Site
Suppression Cap, 0.47Uf, 275V, X2, Rad; Dielectric Type Panasonic - 78AC7761 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.47Uf, 275V, X2, Rad; Dielectric Type Panasonic
78AC7761
Suppression Cap, 0.47Uf, 275V, X2, Rad; Dielectric Type Panasonic 78AC7761
SUPPRESSION CAP, 0.47UF, 275V, X2, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.47UF, 275V, X2, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UAAF474S1 ECQ-UAAF474S1 78AC7761
Product Name Film Capacitors Capacitors - Film Capacitors Suppression Cap, 0.47Uf, 275V, X2, Rad; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C563U025AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1908337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11CF6R8C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details