Panasonic 0.47UF Capacitor ECQ-UAAF474KA

Description
CAP FILM 0.47UF 10% 275VAC RAD Product overview: ECQ-UAAF474KA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-UAAF474KA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 0.47UF 10% 275VAC RAD Product overview: ECQ-UAAF474KA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-UAAF474KA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.47UF Capacitor
62-ECQ-UAAF474KA
0.47UF Capacitor 62-ECQ-UAAF474KA
CAP FILM 0.47UF 10% 275VAC RAD Product overview: ECQ-UAAF474KA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-UAAF474KA can be used for catalog matching and distributor lookup.

CAP FILM 0.47UF 10% 275VAC RAD Product overview: ECQ-UAAF474KA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-UAAF474KA can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Voltage Rating - AC: 42V Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder Lead Spacing: 0.886" (22.50mm) Applications: Motor Control

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Tolerance: ±20%
Voltage Rating - AC: 42V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder
Lead Spacing: 0.886" (22.50mm)
Applications: Motor Control

Buy Now Datasheet
Film Capacitors - ECQ-UAAF474KA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF474KA
Film Capacitors ECQ-UAAF474KA
CAP FILM 0.47UF 10% 275VAC RAD

CAP FILM 0.47UF 10% 275VAC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-UAAF474KA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UAAF474KA
Capacitors - Film Capacitors ECQ-UAAF474KA
CAP FILM 0.47UF 10% 275VAC RAD

CAP FILM 0.47UF 10% 275VAC RAD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECQ-UAAF474KA ECQ-UAAF474KA ECQ-UAAF474KA
Product Name 0.47UF Capacitor Connectors,Interconnects Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
WVAC 275 volts 42 volts 275 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB152K4JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF8R2B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details