Panasonic Film Capacitors ECQ-UAAF473K

Description
CAP FILM 0.047UF 10% 275VAC RADI
Datasheet
Description
CAP FILM 0.047UF 10% 275VAC RADI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UAAF473K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF473K
Film Capacitors ECQ-UAAF473K
CAP FILM 0.047UF 10% 275VAC RADI

CAP FILM 0.047UF 10% 275VAC RADI

Supplier's Site Datasheet
Suppression Cap, 0.047Uf, X2, 275V, Rad; Dielectric Type Panasonic - 84AH4444 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.047Uf, X2, 275V, Rad; Dielectric Type Panasonic
84AH4444
Suppression Cap, 0.047Uf, X2, 275V, Rad; Dielectric Type Panasonic 84AH4444
SUPPRESSION CAP, 0.047UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.047UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECQ-UAAF473K 84AH4444
Product Name Film Capacitors Suppression Cap, 0.047Uf, X2, 275V, Rad; Dielectric Type Panasonic
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C134U016EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details