CAP FILM 0.039UF 20% 275VAC RADI
SUPPRESSION CAP, 0.039UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.039µF;
CAP FILM 0.039UF 20% 275VAC RADI
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECQ-UAAF393MA | 84AH4439 | ECQ-UAAF393MA |
| Product Name | Film Capacitors | Suppression Cap, 0.039Uf, X2, 275V, Rad; Dielectric Type Panasonic | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Metallized PP | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0390 microF | 0.0390 microF | 0.0390 microF |