Panasonic Film Capacitors ECQ-UAAF335KA

Description
CAP FILM 3.3UF 10% 275VAC RADIAL
Datasheet
Description
CAP FILM 3.3UF 10% 275VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UAAF335KA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF335KA
Film Capacitors ECQ-UAAF335KA
CAP FILM 3.3UF 10% 275VAC RADIAL

CAP FILM 3.3UF 10% 275VAC RADIAL

Supplier's Site Datasheet
Cap, Sup, X2, Pp, 3.3Uf, 275V, Axial; Dielectric Type Panasonic - 73AC8423 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, X2, Pp, 3.3Uf, 275V, Axial; Dielectric Type Panasonic
73AC8423
Cap, Sup, X2, Pp, 3.3Uf, 275V, Axial; Dielectric Type Panasonic 73AC8423
CAP, SUP, X2, PP, 3.3UF, 275V, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; dv/dt Rating:- RoHS Compliant: Yes

CAP, SUP, X2, PP, 3.3UF, 275V, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; dv/dt Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECQ-UAAF335KA 73AC8423
Product Name Film Capacitors Cap, Sup, X2, Pp, 3.3Uf, 275V, Axial; Dielectric Type Panasonic
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C522U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers