Panasonic Film Capacitors ECQ-UAAF335K

Description
CAP FILM 3.3UF 10% 275VAC RADIAL
Datasheet
Description
CAP FILM 3.3UF 10% 275VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UAAF335K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF335K
Film Capacitors ECQ-UAAF335K
CAP FILM 3.3UF 10% 275VAC RADIAL

CAP FILM 3.3UF 10% 275VAC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-UAAF335K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UAAF335K
Capacitors - Film Capacitors ECQ-UAAF335K
CAP FILM 3.3UF 10% 275VAC RADIAL

CAP FILM 3.3UF 10% 275VAC RADIAL

Supplier's Site
Cap, Sup, X2, Pp, 3.3Uf, 275V, Axial; Dielectric Type Panasonic - 73AC8422 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, X2, Pp, 3.3Uf, 275V, Axial; Dielectric Type Panasonic
73AC8422
Cap, Sup, X2, Pp, 3.3Uf, 275V, Axial; Dielectric Type Panasonic 73AC8422
CAP, SUP, X2, PP, 3.3UF, 275V, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; dv/dt Rating:- RoHS Compliant: Yes

CAP, SUP, X2, PP, 3.3UF, 275V, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; dv/dt Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UAAF335K ECQ-UAAF335K 73AC8422
Product Name Film Capacitors Capacitors - Film Capacitors Cap, Sup, X2, Pp, 3.3Uf, 275V, Axial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Film Paper Film Capacitors - 105PSB202K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers