Panasonic Film Capacitors ECQ-UAAF334T1

Description
CAP FILM 0.33UF 10% 275VAC RAD
Datasheet
Description
CAP FILM 0.33UF 10% 275VAC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UAAF334T1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF334T1
Film Capacitors ECQ-UAAF334T1
CAP FILM 0.33UF 10% 275VAC RAD

CAP FILM 0.33UF 10% 275VAC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-UAAF334T1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UAAF334T1
Capacitors - Film Capacitors ECQ-UAAF334T1
CAP FILM 0.33UF 10% 275VAC RAD

CAP FILM 0.33UF 10% 275VAC RAD

Supplier's Site
Suppression Cap, 0.33Uf, 275V, X2, Rad; Dielectric Type Panasonic - 78AC7755 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.33Uf, 275V, X2, Rad; Dielectric Type Panasonic
78AC7755
Suppression Cap, 0.33Uf, 275V, X2, Rad; Dielectric Type Panasonic 78AC7755
SUPPRESSION CAP, 0.33UF, 275V, X2, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.33UF, 275V, X2, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UAAF334T1 ECQ-UAAF334T1 78AC7755
Product Name Film Capacitors Capacitors - Film Capacitors Suppression Cap, 0.33Uf, 275V, X2, Rad; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details