Panasonic Film Capacitors ECQ-UAAF334S1

Description
CAP FILM 0.33UF 20% 275VAC RAD
Datasheet
Description
CAP FILM 0.33UF 20% 275VAC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UAAF334S1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF334S1
Film Capacitors ECQ-UAAF334S1
CAP FILM 0.33UF 20% 275VAC RAD

CAP FILM 0.33UF 20% 275VAC RAD

Supplier's Site Datasheet
Suppression Cap, 0.33Uf, 275V, X2, Rad; Dielectric Type Panasonic - 78AC7753 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.33Uf, 275V, X2, Rad; Dielectric Type Panasonic
78AC7753
Suppression Cap, 0.33Uf, 275V, X2, Rad; Dielectric Type Panasonic 78AC7753
SUPPRESSION CAP, 0.33UF, 275V, X2, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.33UF, 275V, X2, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-UAAF334S1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UAAF334S1
Capacitors - Film Capacitors ECQ-UAAF334S1
CAP FILM 0.33UF 20% 275VAC RAD

CAP FILM 0.33UF 20% 275VAC RAD

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UAAF334S1 78AC7753 ECQ-UAAF334S1
Product Name Film Capacitors Suppression Cap, 0.33Uf, 275V, X2, Rad; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000330GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details