Panasonic Capacitors - Film Capacitors ECQ-UAAF275K

Description
CAP FILM 2.7UF 10% 275VAC RADIAL
Datasheet
Description
CAP FILM 2.7UF 10% 275VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-UAAF275K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UAAF275K
Capacitors - Film Capacitors ECQ-UAAF275K
CAP FILM 2.7UF 10% 275VAC RADIAL

CAP FILM 2.7UF 10% 275VAC RADIAL

Supplier's Site
Suppression Cap, 2.7Uf, X2, 275V, Rad; Dielectric Type Panasonic - 84AH4424 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 2.7Uf, X2, 275V, Rad; Dielectric Type Panasonic
84AH4424
Suppression Cap, 2.7Uf, X2, 275V, Rad; Dielectric Type Panasonic 84AH4424
SUPPRESSION CAP, 2.7UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.7µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; dv/dt Rating:- RoHS Compliant: Yes

SUPPRESSION CAP, 2.7UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.7µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; dv/dt Rating:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECQ-UAAF275K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF275K
Film Capacitors ECQ-UAAF275K
CAP FILM 2.7UF 10% 275VAC RADIAL

CAP FILM 2.7UF 10% 275VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UAAF275K 84AH4424 ECQ-UAAF275K
Product Name Capacitors - Film Capacitors Suppression Cap, 2.7Uf, X2, 275V, Rad; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications RF / Microwave; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details