Panasonic Film Capacitors ECQ-UAAF274K

Description
CAP FILM 0.27UF 10% 275VAC RADIA
Datasheet
Description
CAP FILM 0.27UF 10% 275VAC RADIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UAAF274K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF274K
Film Capacitors ECQ-UAAF274K
CAP FILM 0.27UF 10% 275VAC RADIA

CAP FILM 0.27UF 10% 275VAC RADIA

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-UAAF274K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UAAF274K
Capacitors - Film Capacitors ECQ-UAAF274K
CAP FILM 0.27UF 10% 275VAC RADIA

CAP FILM 0.27UF 10% 275VAC RADIA

Supplier's Site
Suppression Cap, 0.27Uf, X2, 275V, Rad; Dielectric Type Panasonic - 84AH4420 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.27Uf, X2, 275V, Rad; Dielectric Type Panasonic
84AH4420
Suppression Cap, 0.27Uf, X2, 275V, Rad; Dielectric Type Panasonic 84AH4420
SUPPRESSION CAP, 0.27UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.27µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.27UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.27µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UAAF274K ECQ-UAAF274K 84AH4420
Product Name Film Capacitors Capacitors - Film Capacitors Suppression Cap, 0.27Uf, X2, 275V, Rad; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.2700 microF 0.2700 microF 0.2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB202K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1833183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers