Panasonic Capacitors - Film Capacitors ECQ-UAAF225S1

Description
CAP FILM 2.2UF 20% 275VAC RAD
Datasheet
Description
CAP FILM 2.2UF 20% 275VAC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-UAAF225S1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UAAF225S1
Capacitors - Film Capacitors ECQ-UAAF225S1
CAP FILM 2.2UF 20% 275VAC RAD

CAP FILM 2.2UF 20% 275VAC RAD

Supplier's Site
Suppression Cap, 2.2Uf, 275V, X2, Rad; Dielectric Type Panasonic - 78AC7749 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 2.2Uf, 275V, X2, Rad; Dielectric Type Panasonic
78AC7749
Suppression Cap, 2.2Uf, 275V, X2, Rad; Dielectric Type Panasonic 78AC7749
SUPPRESSION CAP, 2.2UF, 275V, X2, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; dv/dt Rating:- RoHS Compliant: Yes

SUPPRESSION CAP, 2.2UF, 275V, X2, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; dv/dt Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECQ-UAAF225S1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF225S1
Film Capacitors ECQ-UAAF225S1
CAP FILM 2.2UF 20% 275VAC RAD

CAP FILM 2.2UF 20% 275VAC RAD

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UAAF225S1 78AC7749 ECQ-UAAF225S1
Product Name Capacitors - Film Capacitors Suppression Cap, 2.2Uf, 275V, X2, Rad; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1026-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0504B103K500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details