Panasonic Film Capacitors ECQ-UAAF223M

Description
CAP FILM 0.022UF 20% 275VAC RADI
Datasheet
Description
CAP FILM 0.022UF 20% 275VAC RADI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UAAF223M - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF223M
Film Capacitors ECQ-UAAF223M
CAP FILM 0.022UF 20% 275VAC RADI

CAP FILM 0.022UF 20% 275VAC RADI

Supplier's Site Datasheet
Suppression Cap, 0.022Uf, X2, 275V, Rad; Dielectric Type Panasonic - 84AH4414 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.022Uf, X2, 275V, Rad; Dielectric Type Panasonic
84AH4414
Suppression Cap, 0.022Uf, X2, 275V, Rad; Dielectric Type Panasonic 84AH4414
SUPPRESSION CAP, 0.022UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.022UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - ECQ-UAAF223M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UAAF223M
Capacitors - Film Capacitors ECQ-UAAF223M
CAP FILM 0.022UF 20% 275VAC RADI

CAP FILM 0.022UF 20% 275VAC RADI

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UAAF223M 84AH4414 ECQ-UAAF223M
Product Name Film Capacitors Suppression Cap, 0.022Uf, X2, 275V, Rad; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details