Panasonic Film Capacitors ECQ-UAAF185MA

Description
CAP FILM 1.8UF 20% 275VAC RADIAL
Datasheet
Description
CAP FILM 1.8UF 20% 275VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UAAF185MA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF185MA
Film Capacitors ECQ-UAAF185MA
CAP FILM 1.8UF 20% 275VAC RADIAL

CAP FILM 1.8UF 20% 275VAC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-UAAF185MA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UAAF185MA
Capacitors - Film Capacitors ECQ-UAAF185MA
CAP FILM 1.8UF 20% 275VAC RADIAL

CAP FILM 1.8UF 20% 275VAC RADIAL

Supplier's Site
Suppression Cap, 1.8Uf, X2, 275V, Rad; Dielectric Type Panasonic - 84AH4411 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1.8Uf, X2, 275V, Rad; Dielectric Type Panasonic
84AH4411
Suppression Cap, 1.8Uf, X2, 275V, Rad; Dielectric Type Panasonic 84AH4411
SUPPRESSION CAP, 1.8UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.8µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; dv/dt Rating:- RoHS Compliant: Yes

SUPPRESSION CAP, 1.8UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.8µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; dv/dt Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UAAF185MA ECQ-UAAF185MA 84AH4411
Product Name Film Capacitors Capacitors - Film Capacitors Suppression Cap, 1.8Uf, X2, 275V, Rad; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 1.8 microF 1.8 microF 1.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Paper Film Capacitors - 105PPA700KD26 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers