Panasonic Capacitors - Film Capacitors ECQ-UAAF184KA

Description
CAP FILM 0.18UF 10% 275VAC RADIA
Datasheet
Description
CAP FILM 0.18UF 10% 275VAC RADIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-UAAF184KA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UAAF184KA
Capacitors - Film Capacitors ECQ-UAAF184KA
CAP FILM 0.18UF 10% 275VAC RADIA

CAP FILM 0.18UF 10% 275VAC RADIA

Supplier's Site
Suppression Cap, 0.18Uf, X2, 275V, Rad; Dielectric Type Panasonic - 84AH4405 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.18Uf, X2, 275V, Rad; Dielectric Type Panasonic
84AH4405
Suppression Cap, 0.18Uf, X2, 275V, Rad; Dielectric Type Panasonic 84AH4405
SUPPRESSION CAP, 0.18UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.18µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.18UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.18µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECQ-UAAF184KA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF184KA
Film Capacitors ECQ-UAAF184KA
CAP FILM 0.18UF 10% 275VAC RADIA

CAP FILM 0.18UF 10% 275VAC RADIA

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UAAF184KA 84AH4405 ECQ-UAAF184KA
Product Name Capacitors - Film Capacitors Suppression Cap, 0.18Uf, X2, 275V, Rad; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications RF / Microwave; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 106K100CS4-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0104P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details